TE Connectivity Slide Switches 1-1437579-4

Description
Body Features Actuator Color : Black Actuator Material : Polyester Actuator Orientation : Top Actuator Profile : Extended Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Number of Actuators : Single Number of Positions : 2 Operating Function : On Off On Terminals Connected : 2-3 Contact Features Contact Base Material : Copper Switch Contact Plating Material : Gold Dimensions Actuator Length : 2.79 MM  [.11 INCH ] Product Length : 10.2 MM  [.402 INCH ] Product Width : 5.23 MM  [.206 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .4 Operating Voltage (VDC) : 20 Industry Standards UL Flammability Rating : UL 94V-0 Termination Features Termination Post & Tail Length : 3.3 MM  [.13 INCH ]
Request a Quote
Description
Body Features Actuator Color : Black Actuator Material : Polyester Actuator Orientation : Top Actuator Profile : Extended Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Number of Actuators : Single Number of Positions : 2 Operating Function : On Off On Terminals Connected : 2-3 Contact Features Contact Base Material : Copper Switch Contact Plating Material : Gold Dimensions Actuator Length : 2.79 MM  [.11 INCH ] Product Length : 10.2 MM  [.402 INCH ] Product Width : 5.23 MM  [.206 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .4 Operating Voltage (VDC) : 20 Industry Standards UL Flammability Rating : UL 94V-0 Termination Features Termination Post & Tail Length : 3.3 MM  [.13 INCH ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - 1-1437579-4 - TE Connectivity
Berwyn, PA, United States
Slide Switches
1-1437579-4
Slide Switches 1-1437579-4
Body Features Actuator Color : Black Actuator Material : Polyester Actuator Orientation : Top Actuator Profile : Extended Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Number of Actuators : Single Number of Positions : 2 Operating Function : On Off On Terminals Connected : 2-3 Contact Features Contact Base Material : Copper Switch Contact Plating Material : Gold Dimensions Actuator Length : 2.79 MM  [.11 INCH ] Product Length : 10.2 MM  [.402 INCH ] Product Width : 5.23 MM  [.206 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .4 Operating Voltage (VDC) : 20 Industry Standards UL Flammability Rating : UL 94V-0 Termination Features Termination Post & Tail Length : 3.3 MM  [.13 INCH ]

Body Features


  • Actuator Color : Black
  • Actuator Material : Polyester
  • Actuator Orientation : Top
  • Actuator Profile : Extended
  • Product Orientation : Vertical

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Double Throw
  • Number of Actuators : Single
  • Number of Positions : 2
  • Operating Function : On Off On
  • Terminals Connected : 2-3

Contact Features


  • Contact Base Material : Copper
  • Switch Contact Plating Material : Gold

Dimensions


  • Actuator Length : 2.79 MM  [.11 INCH ]
  • Product Length : 10.2 MM  [.402 INCH ]
  • Product Width : 5.23 MM  [.206 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : .4
  • Operating Voltage (VDC) : 20

Industry Standards


  • UL Flammability Rating : UL 94V-0

Termination Features


  • Termination Post & Tail Length : 3.3 MM  [.13 INCH ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Slide Switches
Product Number 1-1437579-4
Product Name Slide Switches
Agency Approvals UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temp -40 to 176 F (-40 to 80 C)
Maintained Switch Function ON / ON (Low / High)
Momentary Switch Function Other Momentary Contact; On-On
View Details
Specs
Operating Temp -22 to 185 F (-30 to 85 C)
Maintained Switch Function ON / ON (Low / High)
Momentary Switch Function Other Momentary Contact; On-On-On-On
View Details
Slide Switches - 4-1825010-2 - TE Connectivity
Specs
Agency Approvals UL Listed
Current Rating 0.3000 amps
Base Material Metal
View Details
4 suppliers