TE Connectivity Switch, Slide, Sp3T, 300Ma, 125V, Though Hole; Contact Configuration Alcoswitch Te Connectivity STS1300PC04

Description
SWITCH, SLIDE, SP3T, 300mA, 125V, THOUGH HOLE; Contact Configuration:SP3T; Switch Operation:On-On-On; Switch Mounting:-; Product Range:STS Series; Contact Current Max:300mA; Contact Voltage AC Max:125V; Contact Voltage DC Max:- RoHS Compliant: Yes
Datasheet
Description
SWITCH, SLIDE, SP3T, 300mA, 125V, THOUGH HOLE; Contact Configuration:SP3T; Switch Operation:On-On-On; Switch Mounting:-; Product Range:STS Series; Contact Current Max:300mA; Contact Voltage AC Max:125V; Contact Voltage DC Max:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Slide, Sp3T, 300Ma, 125V, Though Hole; Contact Configuration Alcoswitch Te Connectivity - 16M2478 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Slide, Sp3T, 300Ma, 125V, Though Hole; Contact Configuration Alcoswitch Te Connectivity
16M2478
Switch, Slide, Sp3T, 300Ma, 125V, Though Hole; Contact Configuration Alcoswitch Te Connectivity 16M2478
SWITCH, SLIDE, SP3T, 300mA, 125V, THOUGH HOLE; Contact Configuration:SP3T; Switch Operation:On-On-On; Switch Mounting:-; Product Range:STS Series; Contact Current Max:300mA; Contact Voltage AC Max:125V; Contact Voltage DC Max:- RoHS Compliant: Yes

SWITCH, SLIDE, SP3T, 300mA, 125V, THOUGH HOLE; Contact Configuration:SP3T; Switch Operation:On-On-On; Switch Mounting:-; Product Range:STS Series; Contact Current Max:300mA; Contact Voltage AC Max:125V; Contact Voltage DC Max:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Slide Switches
Product Number 16M2478
Product Name Switch, Slide, Sp3T, 300Ma, 125V, Though Hole; Contact Configuration Alcoswitch Te Connectivity
Current Rating 0.3000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details
Slide Switches - 7347261P - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Solder Terminals; Solder
Pole & Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
Slide Switches - 4-1437580-9 - TE Connectivity
Specs
Terminal Type Straight PC Pins
Agency Approvals UL Listed
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
View Details