TE Connectivity Switch, Slide, Spdt, 300Ma, 125V, Though Hole; Contact Configuration Alcoswitch Te Connectivity STS121PC04

Description
SWITCH, SLIDE, SPDT, 300mA, 125V, THOUGH HOLE; Contact Configuration:SPDT; Switch Operation:On-None-On ; Switch Mounting:-; Product Range:STS Series; Contact Current Max:300mA; Contact Voltage AC Max:125V; Contact Voltage DC Max:- RoHS Compliant: Yes
Description
SWITCH, SLIDE, SPDT, 300mA, 125V, THOUGH HOLE; Contact Configuration:SPDT; Switch Operation:On-None-On ; Switch Mounting:-; Product Range:STS Series; Contact Current Max:300mA; Contact Voltage AC Max:125V; Contact Voltage DC Max:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Switch, Slide, Spdt, 300Ma, 125V, Though Hole; Contact Configuration Alcoswitch Te Connectivity - 16M2477 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Slide, Spdt, 300Ma, 125V, Though Hole; Contact Configuration Alcoswitch Te Connectivity
16M2477
Switch, Slide, Spdt, 300Ma, 125V, Though Hole; Contact Configuration Alcoswitch Te Connectivity 16M2477
SWITCH, SLIDE, SPDT, 300mA, 125V, THOUGH HOLE; Contact Configuration:SPDT; Switch Operation:On-None-On ; Switch Mounting:-; Product Range:STS Series; Contact Current Max:300mA; Contact Voltage AC Max:125V; Contact Voltage DC Max:- RoHS Compliant: Yes

SWITCH, SLIDE, SPDT, 300mA, 125V, THOUGH HOLE; Contact Configuration:SPDT; Switch Operation:On-None-On; Switch Mounting:-; Product Range:STS Series; Contact Current Max:300mA; Contact Voltage AC Max:125V; Contact Voltage DC Max:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Slide Switches
Product Number 16M2477
Product Name Switch, Slide, Spdt, 300Ma, 125V, Though Hole; Contact Configuration Alcoswitch Te Connectivity
Pole & Throw Specifications Single Pole, Double Throw (SPDT)
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Slide Switches - 7347268P - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Solder Terminals; Solder
Maintained Switch Function Three Position (Center-OFF)
Pole & Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
Slide Switches - 1437575-1 - TE Connectivity
Specs
Terminal Type Straight PC Pins
Agency Approvals UL Listed
Current Rating 0.3000 amps
View Details
Slide Switches - 2300-MS22ANW03 - New Yorker Electronics Co., Inc.
Specs
Size Miniature
View Details
4 suppliers