TE Connectivity Stm037Pc2Dm018N = Wdualobe Rohs Compliant Nanonics - Te Connectivity STM037PC2DM018N

Description
STM037PC2DM018N = WDUALOBE ROHS COMPLIANT: YES
Description
STM037PC2DM018N = WDUALOBE ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The STM037PC2DM018N is a Dualobe connector featuring a 2-row configuration with 37 positions. It is constructed with 30 AWG 7 strand PTFE wire and is color-coded per MIL-STD-681, utilizing a system of 10 recurring solid colors. The connector measures 18 inches in length and includes 1.0 captive jackscrews for secure attachment. This product is RoHS compliant, making it suitable for environmentally sensitive applications. Its design and specifications make it a reliable choice for engineers seeking a robust and compliant interconnect solution.

Datasheet Summary
Powered by GS/AI

The STM037PC2DM018N is a Dualobe connector featuring a 2-row configuration with 37 positions. It is constructed with 30 AWG 7 strand PTFE wire and is color-coded per MIL-STD-681, utilizing a system of 10 recurring solid colors. The connector measures 18 inches in length and includes 1.0 captive jackscrews for secure attachment. This product is RoHS compliant, making it suitable for environmentally sensitive applications. Its design and specifications make it a reliable choice for engineers seeking a robust and compliant interconnect solution.

Suppliers

Company
Product
Description
Supplier Links
Stm037Pc2Dm018N = Wdualobe Rohs Compliant Nanonics - Te Connectivity - 08H4850 - Newark, An Avnet Company
Chicago, IL, United States
Stm037Pc2Dm018N = Wdualobe Rohs Compliant Nanonics - Te Connectivity
08H4850
Stm037Pc2Dm018N = Wdualobe Rohs Compliant Nanonics - Te Connectivity 08H4850
STM037PC2DM018N = WDUALOBE ROHS COMPLIANT: YES

STM037PC2DM018N = WDUALOBE ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 08H4850
Product Name Stm037Pc2Dm018N = Wdualobe Rohs Compliant Nanonics - Te Connectivity
Connector Type Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector, Power Entry, Rcpt, 16A, 250V; Iec Connector Type Schurter - 29Y3071 - Newark, An Avnet Company
Specs
Termination Screw
Mounting Cable Mount
Voltage Rating 250 volts
View Details
CMD Series: High Density PCB Signal Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details