TE Connectivity Stl025B2 = Smt Conn Rohs Compliant Nanonics - Te Connectivity STL025B2

Description
STL025B2 = SMT CONN ROHS COMPLIANT: NO
Description
STL025B2 = SMT CONN ROHS COMPLIANT: NO
Datasheet
Datasheet Summary
Powered by GS/AI

The STL025B2 is a dual-row surface mount connector designed for horizontal mounting. It features 25 positions and is constructed from LCP (Liquid Crystal Polymer) material. The connector has a .020 foot tin/lead leadframe and includes 1.0 captive jackscrews for secure attachment. It is important to note that this product is not RoHS compliant. This connector is suitable for applications requiring reliable connections in compact spaces.

Datasheet Summary
Powered by GS/AI

The STL025B2 is a dual-row surface mount connector designed for horizontal mounting. It features 25 positions and is constructed from LCP (Liquid Crystal Polymer) material. The connector has a .020 foot tin/lead leadframe and includes 1.0 captive jackscrews for secure attachment. It is important to note that this product is not RoHS compliant. This connector is suitable for applications requiring reliable connections in compact spaces.

Suppliers

Company
Product
Description
Supplier Links
Stl025B2 = Smt Conn Rohs Compliant Nanonics - Te Connectivity - 08H4402 - Newark, An Avnet Company
Chicago, IL, United States
Stl025B2 = Smt Conn Rohs Compliant Nanonics - Te Connectivity
08H4402
Stl025B2 = Smt Conn Rohs Compliant Nanonics - Te Connectivity 08H4402
STL025B2 = SMT CONN ROHS COMPLIANT: NO

STL025B2 = SMT CONN ROHS COMPLIANT: NO

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 08H4402
Product Name Stl025B2 = Smt Conn Rohs Compliant Nanonics - Te Connectivity
Connector Type Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, In-Vacuum, Female Pins - A2378-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Filter Combo D-Sub Connectors: MIL-DTL-24308, MIL-DTL-83513 Micro-D Style Connect -  - Smiths Interconnect, a Molex company
Specs
Connector Type D-Sub Connector; Micro Connector and Nano Connector; Military Connector; Rectangular Connectors, Heavy Duty
View Details