TE Connectivity ™ Cables, Wires - Management - Markers STD21W-2

Description
Win Source Part Number: 1133085-STD21W-2 Category: Cables, Wires - Management>Markers Series: STD Type: Wire Marker, Clip-On Color: White Package: Bulk Standard Package: 50 Material: Polyoxymethylene (POM), Halogen Free Legend: 2 Cable Diameter: 0.433" ~ 0.610" (11.00mm ~ 15.50mm) Temperature Range - Operating: -40°C ~ 106°C Alternative Parts (Cross-Reference): 563918-000; STD21W2; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: 563918-000 Base Product Number: STD21
Request a Quote Datasheet
Description
Win Source Part Number: 1133085-STD21W-2 Category: Cables, Wires - Management>Markers Series: STD Type: Wire Marker, Clip-On Color: White Package: Bulk Standard Package: 50 Material: Polyoxymethylene (POM), Halogen Free Legend: 2 Cable Diameter: 0.433" ~ 0.610" (11.00mm ~ 15.50mm) Temperature Range - Operating: -40°C ~ 106°C Alternative Parts (Cross-Reference): 563918-000; STD21W2; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: 563918-000 Base Product Number: STD21
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires - Management - Markers - STD21W-2 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Management - Markers
STD21W-2
Cables, Wires - Management - Markers STD21W-2
Win Source Part Number: 1133085-STD21W-2 Category: Cables, Wires - Management>Markers Series: STD Type: Wire Marker, Clip-On Color: White Package: Bulk Standard Package: 50 Material: Polyoxymethylene (POM), Halogen Free Legend: 2 Cable Diameter: 0.433" ~ 0.610" (11.00mm ~ 15.50mm) Temperature Range - Operating: -40°C ~ 106°C Alternative Parts (Cross-Reference): 563918-000; STD21W2; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: 563918-000 Base Product Number: STD21

Win Source Part Number: 1133085-STD21W-2
Category: Cables, Wires - Management>Markers
Series: STD
Type: Wire Marker, Clip-On
Color: White
Package: Bulk
Standard Package: 50
Material: Polyoxymethylene (POM), Halogen Free
Legend: 2
Cable Diameter: 0.433" ~ 0.610" (11.00mm ~ 15.50mm)
Temperature Range - Operating: -40°C ~ 106°C
Alternative Parts (Cross-Reference): 563918-000; STD21W2;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Raychem Cable Protection
Other Names: 563918-000
Base Product Number: STD21

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Wire Markers and Cable Markers
Product Number STD21W-2
Product Name Cables, Wires - Management - Markers
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 537298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details