TE Connectivity ™ Cables, Wires - Management - Markers STD17W-H

Description
Win Source Part Number: 1054621-STD17W-H Category: Cables, Wires - Management>Markers Series: STD Type: Wire Marker, Clip-On Color: White Package: Bag Standard Package: 50 Material: Polyoxymethylene (POM), Halogen Free Legend: H Cable Diameter: 0.335" ~ 0.452" (8.50mm ~ 11.50mm) Temperature Range - Operating: -40°C ~ 106°C Alternative Parts (Cross-Reference): STD06W-1; STD15W-1; STD09W-0; STD02W-5435224-000; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: 435224-000 Base Product Number: STD17
Request a Quote Datasheet
Description
Win Source Part Number: 1054621-STD17W-H Category: Cables, Wires - Management>Markers Series: STD Type: Wire Marker, Clip-On Color: White Package: Bag Standard Package: 50 Material: Polyoxymethylene (POM), Halogen Free Legend: H Cable Diameter: 0.335" ~ 0.452" (8.50mm ~ 11.50mm) Temperature Range - Operating: -40°C ~ 106°C Alternative Parts (Cross-Reference): STD06W-1; STD15W-1; STD09W-0; STD02W-5435224-000; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: 435224-000 Base Product Number: STD17
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires - Management - Markers - STD17W-H - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Management - Markers
STD17W-H
Cables, Wires - Management - Markers STD17W-H
Win Source Part Number: 1054621-STD17W-H Category: Cables, Wires - Management>Markers Series: STD Type: Wire Marker, Clip-On Color: White Package: Bag Standard Package: 50 Material: Polyoxymethylene (POM), Halogen Free Legend: H Cable Diameter: 0.335" ~ 0.452" (8.50mm ~ 11.50mm) Temperature Range - Operating: -40°C ~ 106°C Alternative Parts (Cross-Reference): STD06W-1; STD15W-1; STD09W-0; STD02W-5435224-000; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: 435224-000 Base Product Number: STD17

Win Source Part Number: 1054621-STD17W-H
Category: Cables, Wires - Management>Markers
Series: STD
Type: Wire Marker, Clip-On
Color: White
Package: Bag
Standard Package: 50
Material: Polyoxymethylene (POM), Halogen Free
Legend: H
Cable Diameter: 0.335" ~ 0.452" (8.50mm ~ 11.50mm)
Temperature Range - Operating: -40°C ~ 106°C
Alternative Parts (Cross-Reference): STD06W-1; STD15W-1; STD09W-0; STD02W-5435224-000;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Raychem Cable Protection
Other Names: 435224-000
Base Product Number: STD17

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Wire Markers and Cable Markers
Product Number STD17W-H
Product Name Cables, Wires - Management - Markers
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 537264 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material PVC; Polyvinyl Chloride
Diameter 0.445 inch (11.3 mm)
Operating Temperature 30 to 60 C (86 to 140 F)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details