TE Connectivity ™ Cables, Wires - Management - Markers STD12W-S

Description
Win Source Part Number: 1364016-STD12W-S Category: Cables, Wires - Management - Markers Temperature Range - Operating: -40°C ~ 106°C Fake Threat In the Open Market: 53 pct. Type: Wire Marker, Clip-On MSL Level: 1 (Unlimited) Mfr: TE Connectivity Raychem Cable Protection Series: STD Package: Bag Product Status: Active Base Product Number: STD12 HTSUS: 3926.90.9985 REACH Status: REACH Unaffected ECCN: EAR99 Color: White Material: Polyoxymethylene (POM), Halogen Free Cable Diameter: 0.177" ~ 0.236" (4.50mm ~ 6.00mm) Legend: S
Request a Quote Datasheet
Description
Win Source Part Number: 1364016-STD12W-S Category: Cables, Wires - Management - Markers Temperature Range - Operating: -40°C ~ 106°C Fake Threat In the Open Market: 53 pct. Type: Wire Marker, Clip-On MSL Level: 1 (Unlimited) Mfr: TE Connectivity Raychem Cable Protection Series: STD Package: Bag Product Status: Active Base Product Number: STD12 HTSUS: 3926.90.9985 REACH Status: REACH Unaffected ECCN: EAR99 Color: White Material: Polyoxymethylene (POM), Halogen Free Cable Diameter: 0.177" ~ 0.236" (4.50mm ~ 6.00mm) Legend: S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires - Management - Markers - STD12W-S - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Management - Markers
STD12W-S
Cables, Wires - Management - Markers STD12W-S
Win Source Part Number: 1364016-STD12W-S Category: Cables, Wires - Management - Markers Temperature Range - Operating: -40°C ~ 106°C Fake Threat In the Open Market: 53 pct. Type: Wire Marker, Clip-On MSL Level: 1 (Unlimited) Mfr: TE Connectivity Raychem Cable Protection Series: STD Package: Bag Product Status: Active Base Product Number: STD12 HTSUS: 3926.90.9985 REACH Status: REACH Unaffected ECCN: EAR99 Color: White Material: Polyoxymethylene (POM), Halogen Free Cable Diameter: 0.177" ~ 0.236" (4.50mm ~ 6.00mm) Legend: S

Win Source Part Number: 1364016-STD12W-S
Category: Cables, Wires - Management - Markers
Temperature Range - Operating: -40°C ~ 106°C
Fake Threat In the Open Market: 53 pct.
Type: Wire Marker, Clip-On
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity Raychem Cable Protection
Series: STD
Package: Bag
Product Status: Active
Base Product Number: STD12
HTSUS: 3926.90.9985
REACH Status: REACH Unaffected
ECCN: EAR99
Color: White
Material: Polyoxymethylene (POM), Halogen Free
Cable Diameter: 0.177" ~ 0.236" (4.50mm ~ 6.00mm)
Legend: S

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Wire Markers and Cable Markers
Product Number STD12W-S
Product Name Cables, Wires - Management - Markers
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 2153042 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.098 to 0.201 inch (2.5 to 5.1 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details