TE Connectivity ™ Cables, Wires - Management - Markers STD09W-A

Description
Win Source Part Number: 1038013-STD09W-A Category: Cables, Wires - Management>Markers Series: STD Type: Wire Marker, Clip-On Color: White Package: Bulk Standard Package: 300 Material: Polyoxymethylene (POM), Halogen Free Legend: A Cable Diameter: 0.128" ~ 0.177" (3.25mm ~ 4.50mm) Temperature Range - Operating: -40°C ~ 106°C Alternative Parts (Cross-Reference): STD06W-1; STD03W-2; STD09W-5; STD03W-A317872-000; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: 317872-000 Base Product Number: STD09
Request a Quote Datasheet
Description
Win Source Part Number: 1038013-STD09W-A Category: Cables, Wires - Management>Markers Series: STD Type: Wire Marker, Clip-On Color: White Package: Bulk Standard Package: 300 Material: Polyoxymethylene (POM), Halogen Free Legend: A Cable Diameter: 0.128" ~ 0.177" (3.25mm ~ 4.50mm) Temperature Range - Operating: -40°C ~ 106°C Alternative Parts (Cross-Reference): STD06W-1; STD03W-2; STD09W-5; STD03W-A317872-000; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: 317872-000 Base Product Number: STD09
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires - Management - Markers - STD09W-A - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Management - Markers
STD09W-A
Cables, Wires - Management - Markers STD09W-A
Win Source Part Number: 1038013-STD09W-A Category: Cables, Wires - Management>Markers Series: STD Type: Wire Marker, Clip-On Color: White Package: Bulk Standard Package: 300 Material: Polyoxymethylene (POM), Halogen Free Legend: A Cable Diameter: 0.128" ~ 0.177" (3.25mm ~ 4.50mm) Temperature Range - Operating: -40°C ~ 106°C Alternative Parts (Cross-Reference): STD06W-1; STD03W-2; STD09W-5; STD03W-A317872-000; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: 317872-000 Base Product Number: STD09

Win Source Part Number: 1038013-STD09W-A
Category: Cables, Wires - Management>Markers
Series: STD
Type: Wire Marker, Clip-On
Color: White
Package: Bulk
Standard Package: 300
Material: Polyoxymethylene (POM), Halogen Free
Legend: A
Cable Diameter: 0.128" ~ 0.177" (3.25mm ~ 4.50mm)
Temperature Range - Operating: -40°C ~ 106°C
Alternative Parts (Cross-Reference): STD06W-1; STD03W-2; STD09W-5; STD03W-A317872-000;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Raychem Cable Protection
Other Names: 317872-000
Base Product Number: STD09

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Wire Markers and Cable Markers
Product Number STD09W-A
Product Name Cables, Wires - Management - Markers
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 2252170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.118 to 0.165 inch (3 to 4.2 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details