TE Connectivity ™ Cable Assembly STD06W-2

Description
Cable Markers Polyoxymethylene White Box Product overview: STD06W-2 from TE Connectivity is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Markers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 493-STD06W-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cable Markers Polyoxymethylene White Box Product overview: STD06W-2 from TE Connectivity is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Markers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 493-STD06W-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly - 493-STD06W-2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
493-STD06W-2
Cable Assembly 493-STD06W-2
Cable Markers Polyoxymethylene White Box Product overview: STD06W-2 from TE Connectivity is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Markers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 493-STD06W-2 can be used for catalog matching and distributor lookup.

Cable Markers Polyoxymethylene White Box Product overview: STD06W-2 from TE Connectivity is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Markers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 493-STD06W-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Markers - STD06W-2 - 935260-STD06W-2 - Win Source Electronics
Laguna Hills, CA, United States
Markers - STD06W-2
935260-STD06W-2
Markers - STD06W-2 935260-STD06W-2
Manufacturer: TE Connectivity Win Source Part Number: 935260-STD06W-2 Series: STD Operating Temperature Range: -40°C ~ 106°C Features: Wire Marker, Clip-On - White Polyoxymethylene (POM), Halogen Free Package: 30 per Wand; 10 Wands per Pkg Family Name: STD06 Categories: Cables ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 3926.90.9985

Manufacturer: TE Connectivity
Win Source Part Number: 935260-STD06W-2
Series: STD
Operating Temperature Range: -40°C ~ 106°C
Features: Wire Marker, Clip-On - White Polyoxymethylene (POM), Halogen Free
Package: 30 per Wand; 10 Wands per Pkg
Family Name: STD06
Categories: Cables
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Cable Assemblies Cable Assemblies
Product Number 493-STD06W-2 935260-STD06W-2
Product Name Cable Assembly Markers - STD06W-2
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
ZK2000-A600-0xxx | Sensor cable, PUR, 12 x 0.14 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Strainsert Cable - TMT6 - Strainsert
Specs
Cable Shielding Foil; Foil Shield
Rated Temperature -65 to 204 C (-85 to 400 F)
View Details
System cable - 706-3340/201-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers