Wire Marker, Clip-On White Polyoxymethylene (POM), Halogen Free
Win Source Part Number: 1154613-STD03W-1
Category: Cables, Wires - Management>Markers
Series: STD
Type: Wire Marker, Clip-On
Color: White
Package: Bulk
Standard Package: 300
Material: Polyoxymethylene (POM), Halogen Free
Legend: 1
Cable Diameter: 0.075" ~ 0.104" (1.90mm ~ 2.65mm)
Temperature Range - Operating: -40°C ~ 106°C
Alternative Parts (Cross-Reference): 496764-000; STD03W-1.; STD03W1;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Raychem Cable Protection
Other Names: 496764-000,-STD03W-1
Base Product Number: STD03
WIRE MARKERS - ADHESIVE ROHS COMPLIANT: YES
| DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Wire Markers and Cable Markers | Wire Markers and Cable Markers | Wire Markers and Cable Markers |
| Product Number | STD03W-1-ND | STD03W-1 | 34AH5346 |
| Product Name | Markers | Cables, Wires - Management - Markers | Wire Markers Adhesive Rohs Compliant Raychem Te Connectivity |
| Material | Polyoxymethylene (POM), Halogen Free |