TE Connectivity ™ Cables, Wires - Management - Markers STB03-BLANK-0

Description
Win Source Part Number: 1098022-STB03-BLANK- 0 Category: Cables, Wires - Management>Markers Series: STB Type: Wire Marker, Clip-On Color: Black Package: Bulk Standard Package: 300 Material: Polyoxymethylene (POM), Halogen Free Legend: Blank Cable Diameter: 0.075" ~ 0.104" (1.90mm ~ 2.65mm) Temperature Range - Operating: -40°C ~ 106°C Alternative Parts (Cross-Reference): STB03-BLANK-09-17680 37-5; STB03BLANK0; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: 9-1768037-5 Base Product Number: STB03
Request a Quote Datasheet
Description
Win Source Part Number: 1098022-STB03-BLANK- 0 Category: Cables, Wires - Management>Markers Series: STB Type: Wire Marker, Clip-On Color: Black Package: Bulk Standard Package: 300 Material: Polyoxymethylene (POM), Halogen Free Legend: Blank Cable Diameter: 0.075" ~ 0.104" (1.90mm ~ 2.65mm) Temperature Range - Operating: -40°C ~ 106°C Alternative Parts (Cross-Reference): STB03-BLANK-09-17680 37-5; STB03BLANK0; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: 9-1768037-5 Base Product Number: STB03
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires - Management - Markers - STB03-BLANK-0 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Management - Markers
STB03-BLANK-0
Cables, Wires - Management - Markers STB03-BLANK-0
Win Source Part Number: 1098022-STB03-BLANK- 0 Category: Cables, Wires - Management>Markers Series: STB Type: Wire Marker, Clip-On Color: Black Package: Bulk Standard Package: 300 Material: Polyoxymethylene (POM), Halogen Free Legend: Blank Cable Diameter: 0.075" ~ 0.104" (1.90mm ~ 2.65mm) Temperature Range - Operating: -40°C ~ 106°C Alternative Parts (Cross-Reference): STB03-BLANK-09-17680 37-5; STB03BLANK0; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: 9-1768037-5 Base Product Number: STB03

Win Source Part Number: 1098022-STB03-BLANK-0
Category: Cables, Wires - Management>Markers
Series: STB
Type: Wire Marker, Clip-On
Color: Black
Package: Bulk
Standard Package: 300
Material: Polyoxymethylene (POM), Halogen Free
Legend: Blank
Cable Diameter: 0.075" ~ 0.104" (1.90mm ~ 2.65mm)
Temperature Range - Operating: -40°C ~ 106°C
Alternative Parts (Cross-Reference): STB03-BLANK-09-1768037-5; STB03BLANK0;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Raychem Cable Protection
Other Names: 9-1768037-5
Base Product Number: STB03

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Wire Markers and Cable Markers
Product Number STB03-BLANK-0
Product Name Cables, Wires - Management - Markers
Unlock Full Specs
to access all available technical data

Similar Products

Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Cable Markers - 537202 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
 - Pipe Markers Tape - NADCO Tapes & Labels, Inc.
NADCO Tapes & Labels, Inc.
Specs
Wire & Cable Markers Pre-printed Markers
Material Aluminum (optional feature); Cloth (optional feature); PVC (optional feature); Copper Foils, Foam, Vinyl, Paper
View Details