Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1187401-SST-9-20/226
Color: Black
Length: 228.6 mm
Material: Polyolefin
Categories: Heat Shrink Tubing
Alternative Parts (Cross-Reference): CB5428-000;
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Lead Free: Not Applicable
RoHS: Compliant
Min Operating Temperature: -55 °C
ELV: Compliant
Max Operating Temperature: 90 °C
| Win Source Electronics | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 1187401-SST-9-20/226 |
| Product Name | Heat Shrink Tubing - SST-9-20/226 |