Solid state relay with 48-480 VAC line voltage and 16 A rms load current rating, designed for panel mounting with quick-connect terminals. It features a 4000 V rms input-to-output isolation, triac output, LED indicator, and random voltage turn-on capability. The device operates from -30°C to +80°C and is housed in a plastic case rated UL 94V-1. Thermal resistance from junction to case is 2.1 °C/W maximum. Mounting to a heatsink is required to maintain performance.
SOLID STATE RELAY, 48-480VAC, 16A, PANEL; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 76AH2047 |
| Product Name | Solid State Relay, 48-480Vac, 16A, Panel; Contact Configuration Schrack Te Connectivity |
| Application Type | Latching |