TE Connectivity ™ Connectors,Interconnects SSRMP-240D10

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Obsolete Mounting Type: Fixed Circuit: SPST-NC (1 Form B) Output Type: Inverted Voltage - Input: 2.5 V ~ 6 V Voltage - Load: 4.5V ~ 16V Termination Style: PC Pin, Solder Lug
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Obsolete Mounting Type: Fixed Circuit: SPST-NC (1 Form B) Output Type: Inverted Voltage - Input: 2.5 V ~ 6 V Voltage - Load: 4.5V ~ 16V Termination Style: PC Pin, Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Obsolete Mounting Type: Fixed Circuit: SPST-NC (1 Form B) Output Type: Inverted Voltage - Input: 2.5 V ~ 6 V Voltage - Load: 4.5V ~ 16V Termination Style: PC Pin, Solder Lug

Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Product Status: Obsolete
Mounting Type: Fixed
Circuit: SPST-NC (1 Form B)
Output Type: Inverted
Voltage - Input: 2.5 V ~ 6 V
Voltage - Load: 4.5V ~ 16V
Termination Style: PC Pin, Solder Lug

Buy Now Datasheet
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now

Technical Specifications

  Win Source Electronics Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number SSRMP-240D10
Product Name Connectors,Interconnects
Mounting Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0845 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
Outer square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - 7927C1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details