Solid state relay with 1 Form A (SPST-NO) triac output, rated for 24-280 VAC, 10 A rms continuous load, and 4000 V rms input-to-output isolation. Features DC input range of 4-32 V, zero voltage turn-on, LED indicator, and quick-connect terminals. Panel mountable with plastic case rated UL 94V-1. Operating temperature range: -30°C to +80°C. Package size and terminal configuration are defined by the 'mini puck' outline dimensions. Weight is 18.3 g.
SOLID STATE RELAY, 24-280VAC, 10A, PANEL; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 76AH2039 |
| Product Name | Solid State Relay, 24-280Vac, 10A, Panel; Contact Configuration Schrack Te Connectivity |
| Application Type | Latching |