The G3VM-21MT MOSFET relay module is designed for surface mounting and features a single-pole, single-throw normally open (SPST-NO) contact configuration. It supports a maximum load voltage of 20V and a continuous load current of 200mA. The relay exhibits a low leakage current of 1 pA, contributing to high reliability and performance comparable to traditional reed relays. It operates within an ambient temperature range of -40°C to 110°C and is RoHS compliant. The relay is suitable for applications such as semiconductor test equipment and is packaged for easy integration into printed circuit boards. The product is sensitive to static electricity, necessitating proper handling precautions.
Solid State SPST-NO (1 Form A) Module
Solid State SPST-NO (1 Form A) Module
Solid State SPST-NO (1 Form A) Module
MOSFET RELAY, 0.8A, 500V, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:60V; Load Current:800mA; MOSFET Relay Package Style:Module; Relay Mounting:Surface Mount; Relay Terminals:Solder RoHS Compliant: Yes
MOSFET RELAY, 0.8A, 500V, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:60V; Load Current:800mA; MOSFET Relay Package Style:Module; Relay Mounting:Surface Mount; Relay Terminals:Solder RoHS Compliant: Yes
SSR RELAY SPST-NO 800MA 0-60V
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 39-G3VM-61MT(TR01)TR-ND | 60AJ0576 | G3VM-61MT(TR01) |
| Product Name | Solid State Relays | Mosfet Relay, 0.8A, 500V, Smd; Contact Form Omron Electronic Components | Relays - Solid State Relays |
| Mounting | PCBoard | Surface Mount | Surface Mount |
| Switch Configuration | FormA | FormA; SPST-NO (1 Form A) | |
| Approvals | RoHS | RoHS | |
| Operating Temp | -40 to 185 F (-40 to 85 C) |