Three-phase solid state relay with motor reversing capability, rated for 25A rms at 50-480Vac, featuring TRIAC output, DC 4-32V input, zero or random voltage turn-on, 4000V rms optical isolation, and panel mount design. Includes LED indicator, safety cover for IP20 protection, epoxy filling, and external MOVs for transient protection. Operates from -30°C to +80°C, with thermal resistance of 0.9°C/W junction-to-case. Mounts to heatsink using two #8 screws with thermal compound. Case material is UL 94V-0 plastic. Approximate weight is 471g.
SOLID STATE RELAY, 25A, 50-480VAC, PANEL; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 47AK0966 |
| Product Name | Solid State Relay, 25A, 50-480Vac, Panel; Contact Configuration Amp Te Connectivity |
| Application Type | Latching |