The SSR3TR-480D10R is a three-phase solid state relay with TRIAC output and motor reversing capability, designed for panel mounting. It supports 50-480V AC load voltage and 10A rms load current with random voltage turn-on. The relay features 4000V rms optical isolation, a plastic case rated UL 94V-0, and an IP20 safety cover. Operating temperature ranges from -30°C to +80°C, with a junction-to-case thermal resistance of 2.4°C/W. It requires mounting to a heatsink with two #8 screws and thermal compound. The input is 4-32V DC with a maximum input current of 80mA at 32V DC. MOVs are included for transient protection.
SOLID STATE RELAY, 10A, 50-480VAC, PANEL; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 47AK0965 |
| Product Name | Solid State Relay, 10A, 50-480Vac, Panel; Contact Configuration Amp Te Connectivity |
| Application Type | Latching |