TE Connectivity Ssm015Pc2Dx024N = Wdualobe Rohs Compliant Nanonics - Te Connectivity SSM015PC2DX024N

Description
SSM015PC2DX024N = WDUALOBE ROHS COMPLIANT: YES
Description
SSM015PC2DX024N = WDUALOBE ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The SSM015PC2DX024N is a Dualobe connector featuring a metal construction with 15 positions. It is designed with 30 AWG 7 strand wire and is compliant with RoHS standards. The wire is color coded using PTFE insulation, ensuring durability and reliability in various applications. This connector measures 24 inches in length and includes 1.0 captive jackscrews for secure attachment. Its specifications make it suitable for use in environments where space and weight are critical, while maintaining high performance and compliance with industry standards.

Datasheet Summary
Powered by GS/AI

The SSM015PC2DX024N is a Dualobe connector featuring a metal construction with 15 positions. It is designed with 30 AWG 7 strand wire and is compliant with RoHS standards. The wire is color coded using PTFE insulation, ensuring durability and reliability in various applications. This connector measures 24 inches in length and includes 1.0 captive jackscrews for secure attachment. Its specifications make it suitable for use in environments where space and weight are critical, while maintaining high performance and compliance with industry standards.

Suppliers

Company
Product
Description
Supplier Links
Ssm015Pc2Dx024N = Wdualobe Rohs Compliant Nanonics - Te Connectivity - 08H4217 - Newark, An Avnet Company
Chicago, IL, United States
Ssm015Pc2Dx024N = Wdualobe Rohs Compliant Nanonics - Te Connectivity
08H4217
Ssm015Pc2Dx024N = Wdualobe Rohs Compliant Nanonics - Te Connectivity 08H4217
SSM015PC2DX024N = WDUALOBE ROHS COMPLIANT: YES

SSM015PC2DX024N = WDUALOBE ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 08H4217
Product Name Ssm015Pc2Dx024N = Wdualobe Rohs Compliant Nanonics - Te Connectivity
Connector Type Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, In-Vacuum, Male Pins - A2379-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
50 Ohm HN Connector, HN 90° Plug - 190105 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
KNB/KNC Series ESA Qualified -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
PCI Express - 10018783-10100RLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers