TE Connectivity Ssl025Pc2Dc006N = Wdualobe Rohs Compliant Nanonics - Te Connectivity SSL025PC2DC006N

Description
SSL025PC2DC006N = WDUALOBE ROHS COMPLIANT: YES
Description
SSL025PC2DC006N = WDUALOBE ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The SSL025PC2DC006N is a Dualobe connector featuring a single row design with 25 positions. It utilizes 30 AWG 7 strand wire and is constructed with color-coded PTFE wire for enhanced identification. The connector measures 6 inches in length and includes 1.0 captive jackscrews for secure attachment. This product is compliant with RoHS standards, making it suitable for environmentally conscious applications. Its specifications make it a viable option for engineers seeking reliable connectivity solutions in various electronic projects.

Datasheet Summary
Powered by GS/AI

The SSL025PC2DC006N is a Dualobe connector featuring a single row design with 25 positions. It utilizes 30 AWG 7 strand wire and is constructed with color-coded PTFE wire for enhanced identification. The connector measures 6 inches in length and includes 1.0 captive jackscrews for secure attachment. This product is compliant with RoHS standards, making it suitable for environmentally conscious applications. Its specifications make it a viable option for engineers seeking reliable connectivity solutions in various electronic projects.

Suppliers

Company
Product
Description
Supplier Links
Ssl025Pc2Dc006N = Wdualobe Rohs Compliant Nanonics - Te Connectivity - 08H4086 - Newark, An Avnet Company
Chicago, IL, United States
Ssl025Pc2Dc006N = Wdualobe Rohs Compliant Nanonics - Te Connectivity
08H4086
Ssl025Pc2Dc006N = Wdualobe Rohs Compliant Nanonics - Te Connectivity 08H4086
SSL025PC2DC006N = WDUALOBE ROHS COMPLIANT: YES

SSL025PC2DC006N = WDUALOBE ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 08H4086
Product Name Ssl025Pc2Dc006N = Wdualobe Rohs Compliant Nanonics - Te Connectivity
Connector Type Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

SMA Coaxial Connector, Air-side, 700 Volts, 1 Amp - A0667-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 700 volts
Current Rating 1.0 amps
View Details
50 Ohm TNC Connector, TNC Inline Jack - 190523A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details
SnapTac® Series: Miniature Snap Fit Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
View Details
Micro Power - G881A081021T4EU - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Micro Connector and Nano Connector; Wire to Board Connector
Voltage Rating 250 volts
Current Rating 6.0 to 6.5 amps
View Details
4 suppliers