SLIDE SWITCH, SPDT, 0.1A, 12VDC, THT; Contact Configuration:SPDT; Switch Operation:On-On; Switch Mounting:Through Hole; Product Range:SSJ12R Series; Contact Current Max:100mA; Contact Voltage AC Max:-; Contact Voltage DC Max:12V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Slide Switches |
| Product Number | 97X7947 |
| Product Name | Slide Switch, Spdt, 0.1A, 12Vdc, Tht; Contact Configuration Alcoswitch Te Connectivity |
| Terminal Type | Through Hole |