TE Connectivity ™ Industrial Automation and Controls - Time Delay Relays SSC22ABA

Description
Win Source Part Number: 1050767-SSC22ABA Category: Industrial Automation and Controls>Time Delay Relays Series: SSC, AGASTAT Termination Style: Plug In, 11 Pin (Octal) Package: Bulk Standard Package: 1 Function: Off-Delay Circuit: DPDT (2 Form C) Relay Type: Mechanical Relay Contact Rating @ Voltage: 10A @ 120VAC Delay Time: 0.5 Sec ~ 15 Sec Timing Adjustment Method: Hand Dial Timing Initiate Method: Input Voltage Voltage - Supply: 120VAC/DC Mounting Type: Socketable Alternative Parts (Cross-Reference): SSC22ABA8-1437471-2; 8-1437471-2 .; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.49.0075 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 8-1437471-2,A104811, 814374712 Base Product Number: SSC22
Request a Quote
Description
Win Source Part Number: 1050767-SSC22ABA Category: Industrial Automation and Controls>Time Delay Relays Series: SSC, AGASTAT Termination Style: Plug In, 11 Pin (Octal) Package: Bulk Standard Package: 1 Function: Off-Delay Circuit: DPDT (2 Form C) Relay Type: Mechanical Relay Contact Rating @ Voltage: 10A @ 120VAC Delay Time: 0.5 Sec ~ 15 Sec Timing Adjustment Method: Hand Dial Timing Initiate Method: Input Voltage Voltage - Supply: 120VAC/DC Mounting Type: Socketable Alternative Parts (Cross-Reference): SSC22ABA8-1437471-2; 8-1437471-2 .; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.49.0075 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 8-1437471-2,A104811, 814374712 Base Product Number: SSC22
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Industrial Automation and Controls - Time Delay Relays - 1050767-SSC22ABA - Win Source Electronics
Laguna Hills, CA, United States
Industrial Automation and Controls - Time Delay Relays
1050767-SSC22ABA
Industrial Automation and Controls - Time Delay Relays 1050767-SSC22ABA
Win Source Part Number: 1050767-SSC22ABA Category: Industrial Automation and Controls>Time Delay Relays Series: SSC, AGASTAT Termination Style: Plug In, 11 Pin (Octal) Package: Bulk Standard Package: 1 Function: Off-Delay Circuit: DPDT (2 Form C) Relay Type: Mechanical Relay Contact Rating @ Voltage: 10A @ 120VAC Delay Time: 0.5 Sec ~ 15 Sec Timing Adjustment Method: Hand Dial Timing Initiate Method: Input Voltage Voltage - Supply: 120VAC/DC Mounting Type: Socketable Alternative Parts (Cross-Reference): SSC22ABA8-1437471-2; 8-1437471-2 .; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.49.0075 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 8-1437471-2,A104811, 814374712 Base Product Number: SSC22

Win Source Part Number: 1050767-SSC22ABA
Category: Industrial Automation and Controls>Time Delay Relays
Series: SSC, AGASTAT
Termination Style: Plug In, 11 Pin (Octal)
Package: Bulk
Standard Package: 1
Function: Off-Delay
Circuit: DPDT (2 Form C)
Relay Type: Mechanical Relay
Contact Rating @ Voltage: 10A @ 120VAC
Delay Time: 0.5 Sec ~ 15 Sec
Timing Adjustment Method: Hand Dial
Timing Initiate Method: Input Voltage
Voltage - Supply: 120VAC/DC
Mounting Type: Socketable
Alternative Parts (Cross-Reference): SSC22ABA8-1437471-2; 8-1437471-2 .;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.49.0075
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: 8-1437471-2,A104811,814374712
Base Product Number: SSC22

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electromechanical Relays
Product Number 1050767-SSC22ABA
Product Name Industrial Automation and Controls - Time Delay Relays
Mounting PCBoard; Socketable
Unlock Full Specs
to access all available technical data

Similar Products

Basic relay - 788-180 - WAGO
Specs
Mounting Pluggable module
View Details
2 suppliers
Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
6 Pole, 6A Forcibly Guided Relay - CHSR6 Series - Churod Americas, Inc.
Specs
Mounting PCBoard; Socket or Plug-in Style
Poles Greater than Four Poles
Throw Single Throw
View Details