RS Components, Ltd. Heat Shrink Tubing 2887463

Description
Heat Shrink PO 19x6mm 3:1 SPB BLK 2M
Request a Quote
Description
Heat Shrink PO 19x6mm 3:1 SPB BLK 2M
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 2887463 - RS Components, Ltd.
Corby, Northants, United Kingdom
Heat Shrink Tubing
2887463
Heat Shrink Tubing 2887463
Heat Shrink PO 19x6mm 3:1 SPB BLK 2M

Heat Shrink PO 19x6mm 3:1 SPB BLK 2M

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Protective Sleeving
Product Number 2887463
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Cable Sleeves - 1797017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Diameter 0.3937 to 0.8268 inch (10 to 21 mm)
Length 591 inch (15000 mm)
View Details
Heat Shrink Tubing - 2887457 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyethylene
Diameter 1 inch (25.4 mm)
View Details
Cable Sleeves - 1811999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.3150 to 0.8661 inch (8 to 22 mm)
View Details
Heat Shrink Tubing - 2672118 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.3740 inch (9.5 mm)
View Details