TE Connectivity Slide Switches SSA22G

Description
Slide Switch DPDT Through Hole
Request a Quote Datasheet
Description
Slide Switch DPDT Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - 450-1605-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
450-1605-ND
Slide Switches 450-1605-ND
Slide Switch DPDT Through Hole

Slide Switch DPDT Through Hole

Buy Now Datasheet
Switches - Slide Switches - SSA22G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Slide Switches
SSA22G
Switches - Slide Switches SSA22G
SWITCH SLIDE DPDT 0.4VA 20V

SWITCH SLIDE DPDT 0.4VA 20V

Supplier's Site
Switch, Slide, Dpdt, 20V, Through Hole; Contact Configuration Alcoswitch Te Connectivity - 50F5562 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Slide, Dpdt, 20V, Through Hole; Contact Configuration Alcoswitch Te Connectivity
50F5562
Switch, Slide, Dpdt, 20V, Through Hole; Contact Configuration Alcoswitch Te Connectivity 50F5562
SWITCH, SLIDE, DPDT, 20V, THROUGH HOLE; Contact Configuration:DPDT; Switch Operation:-; Switch Mounting:-; Product Range:SSA Series; Contact Current Max:-; Contact Voltage AC Max:20V; Contact Voltage DC Max:20V; Orientation:Vertical RoHS Compliant: Yes

SWITCH, SLIDE, DPDT, 20V, THROUGH HOLE; Contact Configuration:DPDT; Switch Operation:-; Switch Mounting:-; Product Range:SSA Series; Contact Current Max:-; Contact Voltage AC Max:20V; Contact Voltage DC Max:20V; Orientation:Vertical RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Slide Switches
SSA22G
Slide Switches SSA22G
Slide Switches DPDT 2POS AU TOP LOW PRO SLIDE SWITCH

Slide Switches DPDT 2POS AU TOP LOW PRO SLIDE SWITCH

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Slide Switches Slide Switches Slide Switches Slide Switches
Product Number 450-1605-ND SSA22G 50F5562 SSA22G
Product Name Slide Switches Switches - Slide Switches Switch, Slide, Dpdt, 20V, Through Hole; Contact Configuration Alcoswitch Te Connectivity Slide Switches
Terminal Type Straight PC Pins
Features Illuminated Switch
Operating Temp -4 to 158 F (-20 to 70 C) -4 to 158 F (-20 to 70 C)
Maintained Switch Function Maintained; ON / ON (Low / High) ON / ON (Low / High)
Pole & Throw Specifications Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT Double Pole, Double Throw (DPDT)
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature Slide - AS23CP - NKK Switches
Specs
Terminal Type PC Pin
Current Rating 0.4000 amps
AC Voltage Rating 28 volts
View Details
5 suppliers
Contact Configuration Alcoswitch Te Connectivity - 23AC2293 - Newark, An Avnet Company
Specs
Terminal Type Through Hole
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 0.3000 amps
View Details
Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details