TE Connectivity Contact Configuration Alcoswitch Te Connectivity ASF22G04.

Description
Contact Configuration:DPDT; Switch Operation:-; Switch Mounting:Through Hole; Product Range:ASF Series; Contact Current Max:300mA; Contact Voltage AC Max:115V; Contact Voltage DC Max:-; Orientation:Vertical RoHS Compliant: Yes
Description
Contact Configuration:DPDT; Switch Operation:-; Switch Mounting:Through Hole; Product Range:ASF Series; Contact Current Max:300mA; Contact Voltage AC Max:115V; Contact Voltage DC Max:-; Orientation:Vertical RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Contact Configuration Alcoswitch Te Connectivity - 23AC2293 - Newark, An Avnet Company
Chicago, IL, United States
Contact Configuration Alcoswitch Te Connectivity
23AC2293
Contact Configuration Alcoswitch Te Connectivity 23AC2293
Contact Configuration:DPDT; Switch Operation:-; Switch Mounting:Through Hole; Product Range:ASF Series; Contact Current Max:300mA; Contact Voltage AC Max:115V; Contact Voltage DC Max:-; Orientation:Vertical RoHS Compliant: Yes

Contact Configuration:DPDT; Switch Operation:-; Switch Mounting:Through Hole; Product Range:ASF Series; Contact Current Max:300mA; Contact Voltage AC Max:115V; Contact Voltage DC Max:-; Orientation:Vertical RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Slide Switches
Product Number 23AC2293
Product Name Contact Configuration Alcoswitch Te Connectivity
Terminal Type Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Ultra-Miniature Slide - SS12SBP2 - NKK Switches
Specs
Terminal Type PC Pin
Current Rating 0.1000 amps
DC Voltage Rating 30 volts
View Details
6 suppliers
Slide Switches - 7347261P - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Solder Terminals; Solder
Pole & Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
Slide Switches - 5-1437581-9 - TE Connectivity
Specs
Actuator Type Flush Handle
Terminal Type Straight PC Pins
Agency Approvals UL Listed
View Details
2 suppliers
Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details