Slide Switch DPDT Through Hole
Slide Switches DPDT 2POS AG TOP LOW PRO SLIDE SWITCH
SWITCH, SLIDE, DPDT, 100mA, THROUGH HOLE; Contact Configuration:DPDT; Switch Operation:-; Switch Mounting:-; Product Range:SSA Series; Contact Current Max:100mA; Contact Voltage AC Max:-; Contact Voltage DC Max:30V RoHS Compliant: Yes
SWITCH SLIDE DPDT 100MA 30V
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | 450-1604-ND | SSA22 | 50F5561 | SSA22 |
| Product Name | Slide Switches | Slide Switches | Switch, Slide, Dpdt, 100Ma, Through Hole; Contact Configuration Alcoswitch Te Connectivity | Switches - Slide Switches |
| Terminal Type | Straight PC Pins | |||
| Features | Illuminated Switch | |||
| Operating Temp | -4 to 158 F (-20 to 70 C) | -4 to 158 F (-20 to 70 C) | ||
| Maintained Switch Function | Maintained; ON / ON (Low / High) | ON / ON (Low / High) | ||
| Pole & Throw Specifications | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT |