TE Connectivity Slide Switches SSA12G

Description
Slide Switch SPDT Through Hole
Request a Quote Datasheet
Description
Slide Switch SPDT Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - 450-1603-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
450-1603-ND
Slide Switches 450-1603-ND
Slide Switch SPDT Through Hole

Slide Switch SPDT Through Hole

Buy Now Datasheet
Switch, Slide, Spdt, 20V, Through Hole; Contact Configuration Alcoswitch Te Connectivity - 19C1937 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Slide, Spdt, 20V, Through Hole; Contact Configuration Alcoswitch Te Connectivity
19C1937
Switch, Slide, Spdt, 20V, Through Hole; Contact Configuration Alcoswitch Te Connectivity 19C1937
SWITCH, SLIDE, SPDT, 20V, THROUGH HOLE; Contact Configuration:SPDT; Switch Operation:-; Switch Mounting:-; Product Range:SSA Series; Contact Current Max:-; Contact Voltage AC Max:20V; Contact Voltage DC Max:20V; Orientation:Vertical RoHS Compliant: Yes

SWITCH, SLIDE, SPDT, 20V, THROUGH HOLE; Contact Configuration:SPDT; Switch Operation:-; Switch Mounting:-; Product Range:SSA Series; Contact Current Max:-; Contact Voltage AC Max:20V; Contact Voltage DC Max:20V; Orientation:Vertical RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Slide Switches
SSA12G
Slide Switches SSA12G
Slide Switches SPDT 2POS AU TOP LOW PRO SLIDE SWITCH

Slide Switches SPDT 2POS AU TOP LOW PRO SLIDE SWITCH

Buy Now Datasheet
Switches - Slide Switches - SSA12G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Slide Switches
SSA12G
Switches - Slide Switches SSA12G
SWITCH SLIDE SPDT 0.4VA 20V

SWITCH SLIDE SPDT 0.4VA 20V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Slide Switches Slide Switches Slide Switches Slide Switches
Product Number 450-1603-ND 19C1937 SSA12G SSA12G
Product Name Slide Switches Switch, Slide, Spdt, 20V, Through Hole; Contact Configuration Alcoswitch Te Connectivity Slide Switches Switches - Slide Switches
Terminal Type Straight PC Pins
Features Illuminated Switch
Operating Temp -4 to 158 F (-20 to 70 C) -4 to 158 F (-20 to 70 C)
Maintained Switch Function Maintained; ON / ON (Low / High) ON / ON (Low / High)
Pole & Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Unlock Full Specs
to access all available technical data

Similar Products

Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details
View Details
2 suppliers
Slide Switches - 360-MSN23BNW03-ND - DigiKey
Specs
Terminal Type Straight PC Pins
Operating Temp -22 to 185 F (-30 to 85 C)
Maintained Switch Function Maintained; Three Position (Center-OFF)
View Details
2 suppliers
Slide Switches - 429492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Through hole
Pole & Throw Specifications Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
Actuator Material Plastic
View Details