TE Connectivity Slide Switches MSS430004

Description
Slide Switches SLIDE SWITCH INSTRUMNTATN
Datasheet
Description
Slide Switches SLIDE SWITCH INSTRUMNTATN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Slide Switches
MSS430004
Slide Switches MSS430004
Slide Switches SLIDE SWITCH INSTRUMNTATN

Slide Switches SLIDE SWITCH INSTRUMNTATN

Buy Now Datasheet
Slide Switch, 4P3T, 0.3A, 125Vac, Tht; Contact Configuration Alcoswitch Te Connectivity - 74M8009 - Newark, An Avnet Company
Chicago, IL, United States
Slide Switch, 4P3T, 0.3A, 125Vac, Tht; Contact Configuration Alcoswitch Te Connectivity
74M8009
Slide Switch, 4P3T, 0.3A, 125Vac, Tht; Contact Configuration Alcoswitch Te Connectivity 74M8009
SLIDE SWITCH, 4P3T, 0.3A, 125VAC, THT; Contact Configuration:4P3T; Switch Operation:On-On-On; Switch Mounting:Through Hole; Product Range:MSS Series; Contact Current Max:300mA; Contact Voltage AC Max:125V; Contact Voltage DC Max:- RoHS Compliant: Yes

SLIDE SWITCH, 4P3T, 0.3A, 125VAC, THT; Contact Configuration:4P3T; Switch Operation:On-On-On; Switch Mounting:Through Hole; Product Range:MSS Series; Contact Current Max:300mA; Contact Voltage AC Max:125V; Contact Voltage DC Max:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Slide Switches Slide Switches
Product Number MSS430004 74M8009
Product Name Slide Switches Slide Switch, 4P3T, 0.3A, 125Vac, Tht; Contact Configuration Alcoswitch Te Connectivity
Terminal Type Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switches - 1825266-1 - TE Connectivity
Specs
Agency Approvals UL Listed
Pole & Throw Specifications Four Pole - Double Throw
Current Rating 0.3000 amps
View Details
3 suppliers
Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Subminiature Slide - AS13CW - NKK Switches
Specs
Terminal Type Wire Wrap
Current Rating 0.4000 amps
AC Voltage Rating 28 volts
View Details
5 suppliers
Slide Switches - 7347277 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Through hole
Pole & Throw Specifications Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
Actuator Material Plastic
View Details