TE Connectivity Antennas SRS-100-C-001

Description
Configuration Features Antenna Style : Vehicular Mounting Location : External Dimensions Product Height : 72.3 MM  [2.85 INCH ] Product Width : 22 MM  [.87 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 Industry Standards Primary Application : Vehicular Operation/Applicatio n Directionality : Omnidirectional Other Precision Level : Standard Packaging Features Packaging Method : Bag Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Vehicular Mounting Location : External Dimensions Product Height : 72.3 MM  [2.85 INCH ] Product Width : 22 MM  [.87 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 Industry Standards Primary Application : Vehicular Operation/Applicatio n Directionality : Omnidirectional Other Precision Level : Standard Packaging Features Packaging Method : Bag Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - SRS-100-C-001 - TE Connectivity
Berwyn, PA, United States
Configuration Features Antenna Style : Vehicular Mounting Location : External Dimensions Product Height : 72.3 MM  [2.85 INCH ] Product Width : 22 MM  [.87 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 Industry Standards Primary Application : Vehicular Operation/Applicatio n Directionality : Omnidirectional Other Precision Level : Standard Packaging Features Packaging Method : Bag Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna

Configuration Features


  • Antenna Style : Vehicular
  • Mounting Location : External

Dimensions


  • Product Height : 72.3 MM  [2.85 INCH ]
  • Product Width : 22 MM  [.87 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50

Industry Standards


  • Primary Application : Vehicular

Operation/Application


  • Directionality : Omnidirectional

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Antennas
Product Number SRS-100-C-001
Product Name Antennas
Applications Vehicular
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - A120530TR-ND - DigiKey
Specs
Applications Modem or Wireless Network; WLAN
Primary Frequency Range 2400.0 to 5000.0 MHz
Technology Type Stamped Metal
View Details
2 suppliers
Antennas - 2108857-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 1-2344657-4 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 2108971-5 - TE Connectivity
TE Connectivity
Specs
Applications UWB
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers