TE Connectivity Plug, Strike, Full Size, 36 Position; No. Of Contacts Deutsch - Te Connectivity SRK06-FLA-36A-001

Description
PLUG, STRIKE, FULL SIZE, 36 POSITION; No. of Contacts:36Contacts; Product Range:-; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Pitch Spacing:-; Gender:Plug; Contact Gender:-; Contact Material:Copper; No. of Rows:-RoHS Compliant: Yes
Description
PLUG, STRIKE, FULL SIZE, 36 POSITION; No. of Contacts:36Contacts; Product Range:-; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Pitch Spacing:-; Gender:Plug; Contact Gender:-; Contact Material:Copper; No. of Rows:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug, Strike, Full Size, 36 Position; No. Of Contacts Deutsch - Te Connectivity - 31T8362 - Newark, An Avnet Company
Chicago, IL, United States
Plug, Strike, Full Size, 36 Position; No. Of Contacts Deutsch - Te Connectivity
31T8362
Plug, Strike, Full Size, 36 Position; No. Of Contacts Deutsch - Te Connectivity 31T8362
PLUG, STRIKE, FULL SIZE, 36 POSITION; No. of Contacts:36Contacts; Product Range:-; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Pitch Spacing:-; Gender:Plug; Contact Gender:-; Contact Material:Copper; No. of Rows:-RoHS Compliant: Yes

PLUG, STRIKE, FULL SIZE, 36 POSITION; No. of Contacts:36Contacts; Product Range:-; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Pitch Spacing:-; Gender:Plug; Contact Gender:-; Contact Material:Copper; No. of Rows:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 31T8362
Product Name Plug, Strike, Full Size, 36 Position; No. Of Contacts Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 3 POSITIONS - 80203-508E3AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - SMT Pogo Pin 2mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Hermetic NPT Terminal Seal - 27409 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
Coaxial Adaptor - 50 Ohm, TNC Jack to Jack - 190012 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
View Details