TE Connectivity Antennas SR249120D36RSM

Description
Configuration Features Antenna Style : External Antenna Type : Sector Band Type : Wi-Fi Number of Ports : 1 Dimensions Cable Length : .91 M  [2.99 FT ] Industry Standards Wireless Application : Wi-Fi Operation/Applicatio n Coverage Type : Omnidirectional Product Type Features Antenna Connector Type : RP-SMA Male Signal Characteristics Frequency Band (MHZ) : 4900 - 5900, 2400 - 2500 Gain (Max) (DB) : 5
Request a Quote Datasheet
Description
Configuration Features Antenna Style : External Antenna Type : Sector Band Type : Wi-Fi Number of Ports : 1 Dimensions Cable Length : .91 M  [2.99 FT ] Industry Standards Wireless Application : Wi-Fi Operation/Applicatio n Coverage Type : Omnidirectional Product Type Features Antenna Connector Type : RP-SMA Male Signal Characteristics Frequency Band (MHZ) : 4900 - 5900, 2400 - 2500 Gain (Max) (DB) : 5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - SR249120D36RSM - TE Connectivity
Berwyn, PA, United States
Configuration Features Antenna Style : External Antenna Type : Sector Band Type : Wi-Fi Number of Ports : 1 Dimensions Cable Length : .91 M  [2.99 FT ] Industry Standards Wireless Application : Wi-Fi Operation/Applicatio n Coverage Type : Omnidirectional Product Type Features Antenna Connector Type : RP-SMA Male Signal Characteristics Frequency Band (MHZ) : 4900 - 5900, 2400 - 2500 Gain (Max) (DB) : 5

Configuration Features


  • Antenna Style : External
  • Antenna Type : Sector
  • Band Type : Wi-Fi
  • Number of Ports : 1

Dimensions


  • Cable Length : .91 M  [2.99 FT ]

Industry Standards


  • Wireless Application : Wi-Fi

Operation/Application


  • Coverage Type : Omnidirectional

Product Type Features


  • Antenna Connector Type : RP-SMA Male

Signal Characteristics


  • Frequency Band (MHZ) : 4900 - 5900, 2400 - 2500
  • Gain (Max) (DB) : 5
Buy Now
RF Antennas - SR249120D36RSM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
SR249120D36RSM
RF Antennas SR249120D36RSM
2.4GHz, 5.4GHz Wi-Fi Sector RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.9GHz 5dBi RP-SMA Male Chassis Mount

2.4GHz, 5.4GHz Wi-Fi Sector RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.9GHz 5dBi RP-SMA Male Chassis Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number SR249120D36RSM SR249120D36RSM
Product Name Antennas RF Antennas
Applications Modem or Wireless Network; Wi-Fi Wi-Fi
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2195768-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; GNSS, GPS
Polarization Right Hand Circular
Primary Frequency Range 1573.0 to 1577.0 MHz
View Details
5 suppliers
Antennas - 2344656-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - 2195890-1 - TE Connectivity
TE Connectivity
Specs
Applications LoRaWAN, Cellular, Bluetooth
Pattern Type Omni directional
Polarization Vertical
View Details
3 suppliers
Antennas - 1-2108792-6 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers