33 Ohms ±5% 7W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Wirewound
Fixed Resistors; SQZ7 33R 5% ( CGS )
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | A129307-ND | SQZW733RJ |
| Product Name | Through Hole Resistors | Fixed Resistors; SQZ7 33R 5% ( CGS ) |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Wirewound | |
| Mounting / Packaging | Radial Leads; Radial | |
| Resistance Range | 33 ohms |