TE Connectivity Chassis Mount Resistors SQZW206R8J

Description
SQZ20 6R8 5%
Request a Quote Datasheet
Description
SQZ20 6R8 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-SQZW206R8J-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-SQZW206R8J-ND
Chassis Mount Resistors 1712-SQZW206R8J-ND
SQZ20 6R8 5%

SQZ20 6R8 5%

Buy Now Datasheet
Fixed Resistors; SQZ20 6R8 5% ( CGS ) - SQZW206R8J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; SQZ20 6R8 5% ( CGS )
SQZW206R8J
Fixed Resistors; SQZ20 6R8 5% ( CGS ) SQZW206R8J
Fixed Resistors; SQZ20 6R8 5% ( CGS )

Fixed Resistors; SQZ20 6R8 5% ( CGS )

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 1712-SQZW206R8J-ND SQZW206R8J
Product Name Chassis Mount Resistors Fixed Resistors; SQZ20 6R8 5% ( CGS )
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details