Wirewound Resistors SQZ20 1R0 5% Product overview: SQZW201R0J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQZW201R0J can be used for catalog matching and distributor lookup.
1 Ohms ±5% 20W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Wirewound
Wirewound Resistors - Through Hole SQZ20 1R0 5%
| ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 53-SQZW201R0J | A137486-ND | SQZW201R0J |
| Product Name | Resistor | Through Hole Resistors | Wirewound Resistors - |
| Resistance Range | 1 ohms | 1 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Standards and Certifications | RoHS | ||
| Configuration | Single Resistor | ||
| Category / Application | General Use |