Wirewound Resistors - Through Hole SQZ20 15R 5%
15 Ohms ±5% 20W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Wirewound
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | SQZW2015RJ | SQZW2015RJ-ND |
| Product Name | Wirewound Resistors - | Through Hole Resistors |
| Technology / Construction | Wirewound | Wirewound |
| Mounting / Packaging | ThroughHole | Radial |
| Tolerance | 5 +/- % | 5 +/- % |
| Configuration | Single Resistor | |
| Category / Application | General Use |