Win Source Part Number: 1315782-SQZW10100RJ
Category: Resistors>Through Hole Resistors
Series: SQ, CGS
Features: Flame Proof, Moisture Resistant, Safety
Package: Bulk
Height - Seated (Max): 0.433" (11.00mm)
Tolerance: ±5%
Temperature Coefficient: ±300ppm/°C
Power (Watts): 10W
Composition: Wirewound
Number of Terminations: 2
Resistance: 100 Ohms
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 250°C
Dimension: 1.890" L x 0.394" W (48.00mm x 10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0080
Mfr: TE Connectivity Passive Product
Base Product Number: SQZW10
100 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Wirewound
Fixed Resistors; SQZ10 100R 5% ( CGS )
RESISTOR, WIRE WOUND, 10W, 5%, 300ppm, 100ohm, THROUGH HOLE MOUNT, RADIAL LEADED, ROHS COMPLIANT Product overview: SQZW10100RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10W, 100ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 10W, 100ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQZW10100RJ can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1315782-SQZW10100RJ | A138044-ND | SQZW10100RJ | 53-SQZW10100RJ |
| Product Name | Resistors - Through Hole Resistors | Through Hole Resistors | Fixed Resistors; SQZ10 100R 5% ( CGS ) | Through-Hole 10W 100ohm Resistor |
| Technology / Construction | Wirewound | Wirewound | ||
| Resistance Range | 100 ohms | 100 ohms | 100 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Temperature Coefficient | 300 ±ppm/°C | 300 ±ppm/°C | ||
| Power Rating | 10 watts | 10 watts |