8.2 Ohms ±5% 7W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Wirewound
Fixed Resistors; SQP7 8R2 5% WIRE ( CGS )
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | A137466-ND | SQPW78R2J |
| Product Name | Through Hole Resistors | Fixed Resistors; SQP7 8R2 5% WIRE ( CGS ) |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Wirewound | |
| Mounting / Packaging | Axial Leads; Axial | |
| Resistance Range | 8.2 ohms |