TE Connectivity Through Hole Resistors SQPW7220RJ

Description
220 Ohms ±5% 7W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Wirewound
Request a Quote Datasheet
Description
220 Ohms ±5% 7W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A137458-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A137458-ND
Through Hole Resistors A137458-ND
220 Ohms ±5% 7W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Wirewound

220 Ohms ±5% 7W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 1111-SQPW7220RJ-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1111-SQPW7220RJ-ND
Through Hole Resistors 1111-SQPW7220RJ-ND
SQP7 220R 5% WIRE

SQP7 220R 5% WIRE

Buy Now Datasheet
Fixed Resistors; SQP7 220R 5% WIRE ( CGS ) - SQPW7220RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; SQP7 220R 5% WIRE ( CGS )
SQPW7220RJ
Fixed Resistors; SQP7 220R 5% WIRE ( CGS ) SQPW7220RJ
Fixed Resistors; SQP7 220R 5% WIRE ( CGS )

Fixed Resistors; SQP7 220R 5% WIRE ( CGS )

Supplier's Site

Technical Specifications

  DigiKey DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors
Product Number A137458-ND 1111-SQPW7220RJ-ND SQPW7220RJ
Product Name Through Hole Resistors Through Hole Resistors Fixed Resistors; SQP7 220R 5% WIRE ( CGS )
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1690287 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers