RESISTOR, WIRE WOUND, 7W, 5%, 300ppm, 1ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: SQPW71R0J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7W, 1ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 7W, 1ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQPW71R0J can be used for catalog matching and distributor lookup.
Fixed Resistors; SQP7 1R0 5% WIRE ( CGS )
1 Ohms ±5% 7W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Wirewound
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 53-SQPW71R0J | SQPW71R0J | A137457-ND |
| Product Name | Through-Hole 7W 1ohm Resistor | Fixed Resistors; SQP7 1R0 5% WIRE ( CGS ) | Through Hole Resistors |
| Resistance Range | 1 ohms | 1 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Operating DC Voltage | 500 volts | ||
| Operating AC Voltage | 500 volts | ||
| Standards and Certifications | RoHS |