RESISTOR, WIRE WOUND, 5W, 5%, 300ppm, 0.047ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: SQPW5R047J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5W, 0.047ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 5W, 0.047ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQPW5R047J can be used for catalog matching and distributor lookup.
Fixed Resistors; SQP5 R047 5% WIRE ( CGS )
47 mOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Wirewound
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 53-SQPW5R047J | SQPW5R047J | A137449-ND |
| Product Name | Through-Hole 5W 0.047ohm Resistor | Fixed Resistors; SQP5 R047 5% WIRE ( CGS ) | Through Hole Resistors |
| Resistance Range | 0.0470 ohms | 0.0470 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Operating DC Voltage | 350 volts | ||
| Operating AC Voltage | 350 volts | ||
| Standards and Certifications | RoHS |