100 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Wirewound
Fixed Resistors; SQP5 100R 5% WIRE ( CGS )
Win Source Part Number: 1086413-SQPW5100RJ
Category: Resistors>Through Hole Resistors
Series: SQ, CGS
Features: Flame Proof, Moisture Resistant, Safety
Package: Bulk
Standard Package: 320
Tolerance: ±5%
Temperature Coefficient: ±300ppm/°C
Power (Watts): 5W
Composition: Wirewound
Number of Terminations: 2
Resistance: 100 Ohms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 250°C
Dimension: 0.394" x 0.354" Rectangular x 0.866" L (10.00mm x 9.00mm x 22.00mm)
Alternative Parts (Cross-Reference): EP5WS100RJ; CB5JB100R; 2176081-7; EP3WS100RJ; RSMF5JT100R; CFM14JT100R; SQP500JB-100R; ES3W100RJ; SQPW7100RJ; SQPW10100RJ; PR01000101000JR5002-
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0080
Mfr: TE Connectivity Passive Product
Other Names: 2-1623795-7,SQPW5100
Base Product Number: SQPW5
RESISTOR, WIRE WOUND, 5W, 5%, 300ppm, 100ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: SQPW5100RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5W, 100ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 5W, 100ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQPW5100RJ can be used for catalog matching and distributor lookup.
| DigiKey | ASAP Semiconductor LLC | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | A137433-ND | SQPW5100RJ | 1086413-SQPW5100RJ | 53-SQPW5100RJ |
| Product Name | Through Hole Resistors | Fixed Resistors; SQP5 100R 5% WIRE ( CGS ) | Resistors - Through Hole Resistors | Through-Hole 5W 100ohm Resistor |
| Configuration | Single Resistor | |||
| Category / Application | General Use | |||
| Technology / Construction | Wirewound | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | |||
| Resistance Range | 100 ohms | 100 ohms | 100 ohms |