TE Connectivity Fixed Resistors; SQP10 15R 5% WIRE ( CGS ) SQPW1015RJ

Description
Fixed Resistors; SQP10 15R 5% WIRE ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; SQP10 15R 5% WIRE ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; SQP10 15R 5% WIRE ( CGS ) - SQPW1015RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; SQP10 15R 5% WIRE ( CGS )
SQPW1015RJ
Fixed Resistors; SQP10 15R 5% WIRE ( CGS ) SQPW1015RJ
Fixed Resistors; SQP10 15R 5% WIRE ( CGS )

Fixed Resistors; SQP10 15R 5% WIRE ( CGS )

Supplier's Site
Through-Hole 10W 15ohm Resistor - 53-SQPW1015RJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 10W 15ohm Resistor
53-SQPW1015RJ
Through-Hole 10W 15ohm Resistor 53-SQPW1015RJ
RESISTOR, WIRE WOUND, 10W, 5%, 300ppm, 15ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: SQPW1015RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10W, 15ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 10W, 15ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQPW1015RJ can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND, 10W, 5%, 300ppm, 15ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: SQPW1015RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10W, 15ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 10W, 15ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQPW1015RJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - A137409-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A137409-ND
Through Hole Resistors A137409-ND
15 Ohms ±5% 10W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Wirewound

15 Ohms ±5% 10W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors
Product Number SQPW1015RJ 53-SQPW1015RJ A137409-ND
Product Name Fixed Resistors; SQP10 15R 5% WIRE ( CGS ) Through-Hole 10W 15ohm Resistor Through Hole Resistors
Tolerance 5 +/- % 5 +/- % 5 +/- %
Resistance Range 15 ohms 15 ohms
Operating DC Voltage 750 volts
Operating AC Voltage 750 volts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details