Fixed Resistors; SQP5 330R 10% MTL FLM ( CGS )
Fixed Resistor, Metal Oxide Film, 5W, 330ohm, 350V, 10% +/-Tol, 300ppm/Cel, Through Hole Mount, 8739, AXIAL LEADED, ROHS COMPLIANT Product overview: SQPR5330RK from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5W, 330ohm, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 5W, 330ohm, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQPR5330RK can be used for catalog matching and distributor lookup.
330 Ohms ±10% 5W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | SQPR5330RK | 53-SQPR5330RK | A137401-ND |
| Product Name | Fixed Resistors; SQP5 330R 10% MTL FLM ( CGS ) | Through-Hole 5W 330ohm 350V Resistor | Through Hole Resistors |
| Tolerance | 10 +/- % | 10 +/- % | 10 +/- % |
| Resistance Range | 330 ohms | 330 ohms | |
| Operating DC Voltage | 350 volts | ||
| Operating AC Voltage | 350 volts | ||
| Standards and Certifications | RoHS |