270 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film
Fixed Resistors; SQP5 270R 5% MTL FLM ( CGS )
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | A137093-ND | SQPR5270RJ |
| Product Name | Through Hole Resistors | Fixed Resistors; SQP5 270R 5% MTL FLM ( CGS ) |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | MetalOxide | |
| Mounting / Packaging | Axial Leads; Axial | |
| Resistance Range | 270 ohms |