10 kOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film
Fixed Resistors; SQP5 10K 5% MTL FLM ( CGS )
RES, 10K, 5W, AXIAL, METAL FILM ROHS COMPLIANT: YES
SQP5 10K 5 MTL FLM ROHS COMPLIANT: YES
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | A137395-ND | SQPR510KJ | 74AJ8288 | 16R7552 |
| Product Name | Through Hole Resistors | Fixed Resistors; SQP5 10K 5% MTL FLM ( CGS ) | Res, 10K, 5W, Axial, Metal Film Rohs Compliant Cgs Te Connectivity | Sqp5 10K 5 Mtl Flm Rohs Compliant Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | General Use | |||
| Technology / Construction | MetalOxide | MetalFilm | ||
| Mounting / Packaging | Axial Leads; Axial | |||
| Tolerance | 5 +/- % | 5 +/- % |