Wirewound Resistor 7W 0.68ohm 5% Radial Through Hole Product overview: SQMW7R68J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7W, 0.68ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 7W, 0.68ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQMW7R68J can be used for catalog matching and distributor lookup.
680 mOhms ±5% 7W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Wirewound
Fixed Resistors; SQM7 R68 5% ( WIRE ) ( CGS )
| ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 53-SQMW7R68J | A103699-ND | SQMW7R68J |
| Product Name | Through-Hole 7W 0.68ohm Resistor | Through Hole Resistors | Fixed Resistors; SQM7 R68 5% ( WIRE ) ( CGS ) |
| Technology / Construction | WIRE WOUND | Wirewound | |
| Resistance Range | 0.6800 ohms | 0.6800 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Operating DC Voltage | 500 volts | ||
| Operating AC Voltage | 500 volts |