TE Connectivity Fixed Resistors; SQM7 R47 5% ( WIRE ) ( CGS ) SQMW7R47J

Description
Fixed Resistors; SQM7 R47 5% ( WIRE ) ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; SQM7 R47 5% ( WIRE ) ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; SQM7 R47 5% ( WIRE ) ( CGS ) - SQMW7R47J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; SQM7 R47 5% ( WIRE ) ( CGS )
SQMW7R47J
Fixed Resistors; SQM7 R47 5% ( WIRE ) ( CGS ) SQMW7R47J
Fixed Resistors; SQM7 R47 5% ( WIRE ) ( CGS )

Fixed Resistors; SQM7 R47 5% ( WIRE ) ( CGS )

Supplier's Site
Through Hole Resistors - A102494-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A102494-ND
Through Hole Resistors A102494-ND
470 mOhms ±5% 7W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Wirewound

470 mOhms ±5% 7W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Wirewound

Buy Now Datasheet
Through-Hole 7W 0.47ohm Resistor - 53-SQMW7R47J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 7W 0.47ohm Resistor
53-SQMW7R47J
Through-Hole 7W 0.47ohm Resistor 53-SQMW7R47J
RESISTOR, WIRE WOUND, 7W, 5%, 300ppm, 0.47ohm, THROUGH HOLE MOUNT, RADIAL LEADED, ROHS COMPLIANT Product overview: SQMW7R47J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7W, 0.47ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 7W, 0.47ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQMW7R47J can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND, 7W, 5%, 300ppm, 0.47ohm, THROUGH HOLE MOUNT, RADIAL LEADED, ROHS COMPLIANT Product overview: SQMW7R47J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7W, 0.47ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 7W, 0.47ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQMW7R47J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 0R47, 5%, 7W, Radial, Wirewound; Resistance Cgs Te Connectivity - 43AC4060 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R47, 5%, 7W, Radial, Wirewound; Resistance Cgs Te Connectivity
43AC4060
Res, 0R47, 5%, 7W, Radial, Wirewound; Resistance Cgs Te Connectivity 43AC4060
RES, 0R47, 5%, 7W, RADIAL, WIREWOUND; Resistance:0.47ohm; Product Range:SQ Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case Style:Radial Leaded; Voltage Rating:-; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

RES, 0R47, 5%, 7W, RADIAL, WIREWOUND; Resistance:0.47ohm; Product Range:SQ Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case Style:Radial Leaded; Voltage Rating:-; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number SQMW7R47J A102494-ND 53-SQMW7R47J 43AC4060
Product Name Fixed Resistors; SQM7 R47 5% ( WIRE ) ( CGS ) Through Hole Resistors Through-Hole 7W 0.47ohm Resistor Res, 0R47, 5%, 7W, Radial, Wirewound; Resistance Cgs Te Connectivity
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound WIRE WOUND Wirewound
Mounting / Packaging Radial Radial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details