TE Connectivity 7.5 Ohm 7W Resistor SQMW77R5J

Description
Res Wirewound 7.5 Ohm 5% 7W ±300ppm/°C Ceramic RDL Box/Loose Product overview: SQMW77R5J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5 Ohm, 7W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 7.5 Ohm, 7W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQMW77R5J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Wirewound 7.5 Ohm 5% 7W ±300ppm/°C Ceramic RDL Box/Loose Product overview: SQMW77R5J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5 Ohm, 7W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 7.5 Ohm, 7W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQMW77R5J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7.5 Ohm 7W Resistor - 53-SQMW77R5J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
7.5 Ohm 7W Resistor
53-SQMW77R5J
7.5 Ohm 7W Resistor 53-SQMW77R5J
Res Wirewound 7.5 Ohm 5% 7W ±300ppm/°C Ceramic RDL Box/Loose Product overview: SQMW77R5J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5 Ohm, 7W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 7.5 Ohm, 7W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQMW77R5J can be used for catalog matching and distributor lookup.

Res Wirewound 7.5 Ohm 5% 7W ±300ppm/°C Ceramic RDL Box/Loose Product overview: SQMW77R5J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5 Ohm, 7W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 7.5 Ohm, 7W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQMW77R5J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Resistors; SQM7 7R5 5% (WIRE) ( CGS ) - SQMW77R5J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; SQM7 7R5 5% (WIRE) ( CGS )
SQMW77R5J
Fixed Resistors; SQM7 7R5 5% (WIRE) ( CGS ) SQMW77R5J
Fixed Resistors; SQM7 7R5 5% (WIRE) ( CGS )

Fixed Resistors; SQM7 7R5 5% (WIRE) ( CGS )

Supplier's Site
Through Hole Resistors - A137392-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A137392-ND
Through Hole Resistors A137392-ND
7.5 Ohms ±5% 7W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Wirewound

7.5 Ohms ±5% 7W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors Resistors
Product Number 53-SQMW77R5J SQMW77R5J A137392-ND
Product Name 7.5 Ohm 7W Resistor Fixed Resistors; SQM7 7R5 5% (WIRE) ( CGS ) Through Hole Resistors
Technology / Construction Wirewound Wirewound
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Radial Leads; Radial
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details