TE Connectivity TE ConnectivityWirewound Resistors - SQMW75R6J

Description
TE ConnectivityWirewoun d Resistors - Through Hole SQM7 5R6 5% (WIRE)
Request a Quote Datasheet
Description
TE ConnectivityWirewoun d Resistors - Through Hole SQM7 5R6 5% (WIRE)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TE ConnectivityWirewound Resistors - - SQMW75R6J - ASAP Semiconductor LLC
Anaheim, CA, United States
TE ConnectivityWirewound Resistors -
SQMW75R6J
TE ConnectivityWirewound Resistors - SQMW75R6J
TE ConnectivityWirewoun d Resistors - Through Hole SQM7 5R6 5% (WIRE)

TE ConnectivityWirewound Resistors - Through Hole SQM7 5R6 5% (WIRE)

Supplier's Site
Through Hole Resistors - A137391-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A137391-ND
Through Hole Resistors A137391-ND
5.6 Ohms ±5% 7W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Wirewound

5.6 Ohms ±5% 7W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Wirewound

Buy Now Datasheet
Through-Hole 7W 5.6ohm Resistor - 53-SQMW75R6J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 7W 5.6ohm Resistor
53-SQMW75R6J
Through-Hole 7W 5.6ohm Resistor 53-SQMW75R6J
RESISTOR, WIRE WOUND, 7W, 5%, 300ppm, 5.6ohm, THROUGH HOLE MOUNT, RADIAL LEADED, ROHS COMPLIANT Product overview: SQMW75R6J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7W, 5.6ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 7W, 5.6ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQMW75R6J can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND, 7W, 5%, 300ppm, 5.6ohm, THROUGH HOLE MOUNT, RADIAL LEADED, ROHS COMPLIANT Product overview: SQMW75R6J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7W, 5.6ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 7W, 5.6ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQMW75R6J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number SQMW75R6J A137391-ND 53-SQMW75R6J
Product Name TE ConnectivityWirewound Resistors - Through Hole Resistors Through-Hole 7W 5.6ohm Resistor
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R206JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 8-1879233-4 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 300 ohms
Tolerance 5 +/- %
View Details
3 suppliers